EN
  • EN
  • DE

TZB4Z100BB10R00

Part No TZB4Z100BB10R00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 3-10PF 100V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance Range 3 to 10pF
Adjustment Type Top Adjustment
Voltage Rating 100V
Height - Seated (Max) 0.126" (3.20mm)
Mounting SMD (SMT)
Features General Purpose
Win Source Part Number 397378-TZB4Z100BB10R00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZB4Z100BB10R00 CAD Model

Description

The TZB4Z100BB10R00 is a trimmer capacitor produced by Murata Electronics North America. These components are crucial for fine-tuning circuits in various electronic applications, providing precise capacitance adjustment during the manufacturing or calibration process.

Applications:

  • RF Circuits: Utilized for tuning resonant frequencies in oscillators, filters, and impedance matching networks in radio frequency applications.
  • Wireless Communications: Employed in wireless devices such as radios, transceivers, and remote controls to adjust frequency and optimize signal performance.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer devices where precise tuning of resonant circuits is necessary for optimal performance.
  • Industrial Equipment: Used in test and measurement instruments, sensors, and control systems for calibration and fine-tuning purposes.
  • Medical Devices: Integrated into medical imaging equipment and diagnostic tools where precise frequency adjustments are essential for accurate readings and performance.

Features:

  • Precise Capacitance Adjustment: Allows for very fine and accurate tuning of circuits, ensuring optimal performance.
  • High Q-Factor: Offers low losses and efficient energy storage in resonant circuits, leading to improved circuit performance.
  • Stable Performance: Provides consistent and reliable performance over a wide range of temperatures and frequencies.
  • Compact Size: Designed for use in space-constrained applications, allowing for easy integration into small electronic devices.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances, ensuring environmentally friendly operation.

Benefits:

  • Optimized Circuit Performance: Enables precise tuning, resulting in improved circuit performance, stability, and efficiency.
  • Enhanced Reliability: Provides stable and consistent operation, ensuring long-term reliability of electronic devices.
  • Miniaturization: Compact size allows for use in smaller devices without compromising performance, facilitating the miniaturization of electronic designs.
  • Ease of Adjustment: Designed for easy and precise adjustments during manufacturing and calibration, streamlining the production process.
  • Environmental Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious applications and products.

Specific electrical characteristics, such as capacitance range, voltage rating, and temperature coefficient, are detailed in the manufacturer's datasheet. Always consult the datasheet for complete specifications before use.

You May Also Be Interested in

Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess