EN
  • EN
  • DE

TZC3P200AA01R00

Part No TZC3P200AA01R00
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Description Can be reflow and flow
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1275175-TZC3P200AA01R00
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZC3P200AA01R00 CAD Model

Description

The TZC3P200AA01R00 is a trimmer capacitor manufactured by Murata Electronics North America. Trimmer capacitors are small, adjustable capacitors used for fine-tuning circuits and compensating for component tolerances. They are typically used in applications where precise capacitance adjustment is required.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for tuning and impedance matching.
  • Oscillators: Employed in oscillator circuits to adjust the oscillation frequency.
  • Filters: Used in filter circuits for fine-tuning the cutoff frequency.
  • Timing Circuits: Used to fine-tune timing in various timing circuits.
  • Calibration: Used in calibration equipment for precise adjustments.

Features:

  • Adjustable Capacitance: Capacitance can be precisely adjusted using a screw or similar mechanism.
  • High Q Factor: Provides low loss performance in RF circuits.
  • Compact Size: Small size allows for integration into compact devices.
  • Stable Performance: Offers stable performance over temperature and frequency.
  • Wide Capacitance Range: Available in a range of capacitance values.

Benefits:

  • Precise Tuning: Allows for precise tuning of circuits for optimal performance.
  • Compensation for Tolerances: Compensates for component tolerances in circuit designs.
  • Improved Circuit Performance: Enhances overall circuit performance by fine-tuning parameters.
  • Easy Adjustment: Simple to adjust using standard tools.
  • Reliable Performance: Provides reliable and stable performance over time.

Additional Details:

The TZC3P200AA01R00 likely has a capacitance range in the pF range. The exact capacitance range, voltage rating, and dimensions can be found in the product datasheet. These trimmer capacitors are often constructed using ceramic materials and have a small footprint for surface mount or through-hole mounting. They are designed to be adjusted using a small screwdriver or similar tool.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess