The VLP10163T-220M2R0 is a wire-wound power inductor manufactured by Murata Electronics North America. It's designed for use in power supply circuits, particularly in DC-DC converters, where it serves to store energy and filter out noise. Its shielded construction helps to minimize electromagnetic interference (EMI).
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- Point-of-Load (POL) converters
- Noise filtering
Features:
- Shielded construction for low EMI
- Low DC resistance (DCR)
- High current carrying capacity
- Compact size: 10.1mm x 10.1mm x 3.0mm
- RoHS compliant
Benefits:
- Reduced electromagnetic interference for stable operation
- High efficiency due to low DCR
- Suitable for high current applications
- Space-saving design
- Environmentally friendly due to RoHS compliance
Additional Details:
The VLP10163T-220M2R0 inductor features an inductance of 22µH (22 microhenries) with a tolerance of ±20%. It has a rated current of 2A. The low DC resistance (DCR) of typically 0.08 ohms minimizes power losses and enhances the efficiency of the circuit. The shielded construction effectively reduces electromagnetic interference (EMI), making it suitable for use in sensitive electronic applications. The operating temperature range is typically -40°C to +125°C. The core material is ferrite, contributing to its high efficiency and low core loss.
This inductor is commonly employed in DC-DC converters to efficiently store energy and regulate the output voltage. In power supplies, it helps to filter out unwanted noise and ripple, ensuring a clean and stable power supply for connected devices. Due to its robust design and high current capability, it is also suitable for use in point-of-load (POL) converters, providing efficient power delivery to specific components on a circuit board.
The VLP10163T-220M2R0 is designed to meet RoHS compliance, ensuring that it is free from hazardous substances and environmentally friendly. Its compact size allows for use in space-constrained applications without compromising performance.