EN
  • EN
  • DE

XMSS1R6GOPA-001

Part No XMSS1R6GOPA-001
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842857-XMSS1R6GOPA-001
Ultra Librarian 3D Model Ultra Librarian XMSS1R6GOPA-001 CAD Model

Description

The XMSS1R6GOPA-001 is a Murata Electronics North America product. Based on available information, this appears to be a Solid State Drive (SSD) or a memory module utilizing NAND flash memory. Without more specific documentation or datasheets, pinpointing the exact technical specifications and applications is difficult. However, considering Murata's expertise in memory solutions, this component is likely designed for embedded systems or industrial applications where reliable data storage is crucial.

Applications

  • Embedded Systems: Used as storage in embedded systems requiring non-volatile memory.
  • Industrial Automation: Employed in industrial control systems for data logging and program storage.
  • Medical Devices: Found in medical equipment for storing patient data and application software.
  • Networking Equipment: Used in routers, switches, and other network devices for storing configuration files and operating systems.
  • Data Logging: Implemented in data loggers for recording sensor data in various applications.

Features

  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • Solid State Design: Offers high reliability and durability compared to traditional hard drives.
  • Compact Form Factor: Designed for use in space-constrained applications.
  • High-Speed Data Transfer: Provides fast read and write speeds for efficient data processing.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits

  • Reliable Data Storage: Ensures reliable data storage in harsh environments.
  • High Performance: Delivers fast data transfer speeds for quick data access.
  • Compact Size: Enables integration into small form factor devices.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Long Lifespan: Offers a long lifespan compared to traditional storage solutions.

Additional Details

Due to limited publicly available information, specific details such as storage capacity, interface (e.g., SATA, PCIe), operating temperature range, and read/write speeds are unavailable. It is likely that the XMSS1R6GOPA-001 uses a standard interface protocol to connect with host devices. The 001 suffix might indicate a specific revision or configuration. For detailed technical specifications, referring to the official Murata datasheet is necessary. In summary, the component is a likely a NAND-based storage solution for rugged applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess