EN
  • EN
  • DE

XRCGA33M868F0L00R0

Part No XRCGA33M868F0L00R0
Manufacturer Murata Electronics North America
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Crystals
Manufacturer Murata Electronics North America
Win Source Part Number 416564-XRCGA33M868F0L00R0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRCGA33M868F0L00R0 CAD Model

Description

The XRCGA33M868F0L00R0 is a crystal resonator manufactured by Murata Electronics North America. Crystal resonators are passive electronic components used for generating precise frequencies in electronic circuits. These components are essential for timing and frequency control in a wide variety of applications.

Applications:

  • Microcontrollers: Provides a stable clock signal for microcontroller operation.
  • Real-time clocks (RTC): Generates accurate timing signals for RTC circuits.
  • Communication devices: Used in oscillators for signal transmission and reception.
  • Consumer electronics: Found in various devices like TVs, radios, and remote controls.
  • Industrial equipment: Used in industrial control systems and instrumentation for precise timing.

Features:

  • Precise Frequency: Operates at a specific frequency (33.868 MHz) ensuring accurate timing.
  • High Stability: Provides a stable frequency output over a wide range of operating conditions.
  • Compact Size: Designed for use in space-constrained applications.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term accuracy.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Accurate Timing: Provides a highly accurate and stable clock signal for precise operation of electronic circuits.
  • Reliable Performance: Ensures consistent performance over a wide range of operating conditions.
  • Space Saving: Compact size allows for use in small form factor devices.
  • Long-Term Stability: Low aging characteristics ensure accurate timing over the lifespan of the device.
  • Environmental Compliance: RoHS compliance makes it suitable for use in environmentally conscious applications.

Additional Details:

Crystal resonators are typically made of quartz crystal, which exhibits piezoelectric properties. When subjected to mechanical stress, quartz generates an electrical charge, and conversely, when subjected to an electrical field, it deforms. This property allows the crystal to vibrate at a specific resonant frequency when excited by an electrical signal. The XRCGA33M868F0L00R0 is designed for surface mount technology (SMT) for automated assembly on printed circuit boards (PCBs). Proper circuit design and impedance matching are crucial to ensure optimal performance of the crystal resonator.

You May Also Be Interested in

JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5333 $50.6635
230+ $0.4376 $100.6480
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess