EN
  • EN
  • DE

ZRA159R60J106ME11L

Part No ZRA159R60J106ME11L
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 413318-ZRA159R60J106ME11L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZRA159R60J106ME11L CAD Model

Description

The ZRA159R60J106ME11L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications, offering a reliable and compact solution for decoupling, bypass, and filtering in electronic circuits. These capacitors are known for their stability and performance across a range of temperatures and voltages.

Applications

  • Power supply decoupling: Used to reduce noise and voltage fluctuations in power supplies.
  • Bypass capacitors: Placed near integrated circuits to provide a local source of energy and filter out high-frequency noise.
  • Filtering: Employed in filters to attenuate unwanted frequencies.
  • Consumer electronics: Utilized in smartphones, tablets, and other portable devices.
  • Industrial equipment: Integrated into various industrial control systems and machinery.
  • Automotive electronics: Used in automotive control units and electronic systems.

Features

  • High Capacitance: Features a capacitance of 10µF, offering significant charge storage capacity.
  • Rated Voltage: Operates at a rated voltage of 6.3V, suitable for low-voltage applications.
  • Temperature Coefficient: Utilizes X5R dielectric, providing stable performance over a wide temperature range (-55°C to +85°C).
  • Tolerance: Has a capacitance tolerance of ±20%, allowing for some variation in capacitance value.
  • Small Size: Comes in a 0603 (1608 Metric) case size, enabling compact designs.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Stable Performance: X5R dielectric provides stable capacitance over temperature and voltage, ensuring reliable operation.
  • Compact Size: 0603 case size allows for high-density circuit designs, saving valuable board space.
  • Effective Decoupling: Reduces noise and voltage fluctuations, improving the performance of sensitive electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for general-purpose capacitor applications.
  • Easy Assembly: Designed for surface mount assembly, simplifying manufacturing and reducing assembly costs.
  • Environmentally Friendly: RoHS compliant, minimizing the use of hazardous substances.

Technical Specifications

The ZRA159R60J106ME11L's key specifications include:

  • Capacitance: 10 µF
  • Voltage Rating: 6.3 V
  • Dielectric Material: X5R
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +85°C
  • Case Size: 0603 (1608 Metric)
  • Termination Style: Surface Mount
  • RoHS Compliance: Yes

The X5R dielectric indicates that the capacitance changes relatively little over the operating temperature range. This characteristic is crucial in applications where stable performance under varying temperature conditions is required. The small 0603 package size makes it suitable for densely populated circuit boards where space is at a premium. This component is widely used in various electronic devices due to its reliability, size, and performance characteristics.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $90.9990
NEC
Lowest to $1.9566
NEC
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess