EN
  • EN
  • DE

EGPA500ELL561MU20S

Part No EGPA500ELL561MU20S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 560UF 20% 50V RADIAL TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chemi-Con
Packaging  Bulk
Part Status Active
Capacitance 560 µF
Tolerance ±20%
Voltage - Rated 50 V
ESR (Equivalent Series Resistance) 55mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Operating Temperature -40°C ~ 125°C
Ripple Current @ Low Frequency 870 mA @ 120 Hz
Ripple Current @ High Frequency 1.74 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Ultra Librarian 3D Model Ultra Librarian EGPA500ELL561MU20S CAD Model

Description

560 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 55mOhm @ 100kHz 3000 Hrs @ 125°C

You May Also Be Interested in

Dongguan Chengxing Electronic Co., Ltd.
22uF 50V Aluminum Electrolytic Capacitors Through Hole,D5xL11mm 2000hrs@105℃
Lowest to $0.0250
KNSCHA ELECTRONICS CO.,LIMITED
100uF ±20% 16V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0484
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 2000hrs@105℃
Lowest to $0.0528
Hunan Aihua Group
220uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL16mm 7000hrs@105℃
Lowest to $0.0880
Ymin
47uF 80V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm 9000hrs@105℃
Lowest to $0.1092
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL14mm
Lowest to $0.2170
VT (Vertical Technology)
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0332
Capxon Electronic Technology Co., Ltd.
470uF 25V Aluminum Electrolytic Capacitors Through Hole,D8xL11.5mm 2000hrs@105℃
Lowest to $0.0688
Nichicon
CAP ALUM 33UF 20% 450V RADIAL TH
Lowest to $1.6881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess