EN
  • EN
  • DE

NETAPP DS4246 - NetApp 24LFF SAS/SATA 6G Expansion Shelf

Part No NETAPP DS4246 - NetApp 24LFF SAS/SATA 6G Expansion Shelf
Manufacturer NetApp
Catalog Storage Machines
Description NetApp 24LFF SAS/SATA 6G Expansion Shelf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1434718-NETAPP DS4246 - NetApp 24LFF SAS/SATA 6G Expansion Shelf
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP DS4246 - NetApp 24LFF SAS/SATA 6G Expansion Shelf CAD Model

Description

The NETAPP DS4246 is a robust storage expansion shelf that provides users with the flexibility and capacity needed for demanding data environments. This unit supports up to 24 large form factor (LFF) SAS or SATA drives, allowing for a wide range of storage capacities and speeds. With a 6Gbps interface, it offers high-speed connectivity to ensure efficient data transfers. The DS4246 is designed to integrate seamlessly with existing NetApp storage systems, enhancing storage density and expanding data storage capabilities without the need for a complete system overhaul. Its modular design allows for easy installation and maintenance, minimizing downtime and ensuring data remains accessible. The inclusion of redundant power supplies and cooling fans enhances its reliability, making it an ideal solution for businesses requiring durable, high-capacity storage solutions. Whether for file storage, backups, or virtualized environments, the NETAPP DS4246 meets the needs of today's data-driven businesses.

You May Also Be Interested in

NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess