EN
  • EN
  • DE

TC74VHC02FK(EL,K)

Part No TC74VHC02FK(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 4-ch, 2-input, 2-V to 6-V low power NOR gates with Schmitt-Trigger inputs 14-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NOR
Number of Pins 14
RoHS Non-Compliant
Win Source Part Number 981570-TC74VHC02FK(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC02FK(EL,K) CAD Model

Description

The TC74VHC02FK(EL,K) is a high-speed CMOS quad 2-input NOR gate from Toshiba Semiconductor. It is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed operation with low power consumption. This NOR gate provides four independent 2-input NOR gate functions in a single package, making it ideal for a variety of digital logic applications.

Applications:

  • Digital Logic Circuits: Used for implementing NOR logic functions in digital circuits.
  • Data Processing: Employed in data processing systems for performing logical operations.
  • Control Systems: Utilized in control systems for implementing control logic.
  • Signal Inversion: Used for inverting signals in digital circuits.
  • Consumer Electronics: Integrated into various consumer electronics products requiring digital logic functions.

Features:

  • High Speed Operation: Offers high-speed operation with a typical propagation delay of 4.2 ns.
  • Low Power Consumption: Designed for low power consumption, minimizing energy usage.
  • Wide Operating Voltage Range: Operates from a wide voltage range of 2V to 5.5V.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • Quad 2-Input NOR Gate: Provides four independent 2-input NOR gate functions.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • Output Drive Capability: Supports a high output drive capability for driving multiple loads.

Benefits:

  • High Performance: High-speed operation ensures fast signal processing.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Easy Integration: Small surface mount package allows for easy integration into existing circuits.
  • Reliable Operation: CMOS technology provides high noise immunity and reliable operation.

Additional Details:

The TC74VHC02FK(EL,K) operates with a supply voltage range of 2V to 5.5V. The input logic levels are CMOS compatible. The output drive capability is typically ±8 mA. The operating temperature range is typically -40°C to +85°C. The package is a small SSOP (Shrink Small Outline Package). The part number includes (EL,K) which indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3801 $51.3135
325+ $0.3118 $101.3350
500+ $0.3021 $151.0500
685+ $0.2924 $200.2940
885+ $0.2826 $250.1010
1,185+ $0.2534 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess