EN
  • EN
  • DE

ZTTCS8.00MT

Part No ZTTCS8.00MT
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 413548-ZTTCS8.00MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTTCS8.00MT CAD Model

Description

The ZTTCS8.00MT is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used as timing elements in electronic circuits. They offer a cost-effective and compact alternative to quartz crystals for applications where high precision is not critical.

Applications:

  • Microcontrollers
  • Remote Controls
  • Consumer Electronics
  • Toys
  • Clock Generators

Features:

  • Compact Size: Ceramic resonators are generally smaller than quartz crystals, saving board space.
  • Cost-Effective: They are typically less expensive than quartz crystals.
  • Stable Frequency: Provides a stable oscillation frequency within a specified tolerance.
  • Self-Starting Oscillation: Designed to start oscillating quickly when power is applied.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reduced PCB Size: The small size allows for more compact designs.
  • Lower System Cost: Provides a cost-effective timing solution.
  • Reliable Performance: Offers stable frequency output for reliable operation.
  • Simplified Circuit Design: Simplifies the oscillator circuit design compared to discrete component oscillators.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

  • Frequency: 8.00 MHz
  • Frequency Tolerance: Typically ±0.5% (Consult datasheet for exact value)
  • Operating Temperature Range: Typically -20°C to +80°C (Consult datasheet for exact value)
  • Resonance Mode: Parallel
  • Package: SMD (Surface Mount Device)

Ceramic resonators like the ZTTCS8.00MT are widely used in applications where precise timing isn't paramount but cost-effectiveness and size are important. It's essential to consult the official Murata datasheet for the ZTTCS8.00MT to obtain the most accurate and up-to-date specifications, including frequency tolerance, stability over temperature, and other critical performance parameters for your specific application.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess