EN
  • EN
  • DE

DMS-40LCD-0/1-5B-C

Part No DMS-40LCD-0/1-5B-C
Manufacturer Murata Power Solutions Inc.
Catalog Panel Meters
Description VOLTMETER 200MVDC LCD PANEL MT  /  Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters
Mfr Murata Power Solutions Inc.
Series DMS-40LCD
Package Box
Type Voltage (Voltmeter)
Measuring Range ±200mVDC
Display Type LCD - Black Characters, Backlight
Number Of Characters Per Row 4.5
Display Characters - Height 0.401" (10.20mm)
Output Type Reference
Voltage - Supply 5VDC
Panel Cutout Dimensions Rectangular - 53.80mm x 22.30mm
Mounting Type Panel Mount
Termination Style PC Pin
Features Bezel Sold Separately
Temperature Range - Operating 0°C ~ 50°C
Weight 0.046 lb (20.87 g)
Base Product Number DMS-40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Names 811-3323,DMS-40LCD-0/1-5B-C-ND
Standard Package 12
Win Source Part Number 1051740-DMS-40LCD-0/1-5B-C
Ultra Librarian 3D Model Ultra Librarian DMS-40LCD-0/1-5B-C CAD Model

Description

The DMS-40LCD-0/1-5B-C is a panel meter with a type of voltage (voltmeter) and has a measuring range of ±200mVDC.

  • Voltage Supply: 5VDC
  • Operating Temperature: 0°C to 50°C
  • Package: Box
  • Termination Style: PC pin
  • Features: Bezel sold separately
  • Ingress Protection: Not specified
  • Standard Package: 12
  • Weight: 0.046 lb
  • Display Type: LCD with black characters and backlight
  • Number of Characters per Row: 4.5
  • Display Characters Height: 0.401 inches
  • Panel Cutout Dimensions: Rectangular with dimensions of 53.80mm x 22.30mm
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS Number: 9030.33.3800
  • Manufacturer: Murata Power Solutions Inc.
  • Base Product Number: DMS-40
  • Other Part Numbers: DMS-40PC-2-GS-C, DMS-20PC-0-BS-C, and DMS-30LCD-1-5B-C

You May Also Be Interested in

Omron
TEMP MTR -10DEG C-40DEG C PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Eaton Bussmann
METER MODULE EXTERNAL
Need more? Email Us
Eaton Bussmann
METER MODULE EXTERNAL
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess