EN
  • EN
  • DE

NMXD0505SOC

Part No NMXD0505SOC
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (M - N)
Description DC/DC Power Supply Dual-OUT 5V/-5V 0.5A/-0.5A 5W 5-Pin Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Current - Output 1 500 mA
Current - Output 2 500 mA
Depth 40.5 mm
Efficiency 75 %
Flammability Rating UL94 V-0
Height 10 mm
Isolation Voltage 1 kV
Length 40.5 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 70 °C
Max Output Current 500 mA
Max Output Power 5 W
Min Input Voltage 4.5 V
Min Operating Temperature -25 °C
Mount Through Hole
Nominal Input Voltage 5 V
Nominal Output Voltage -5 V
Number of Outputs 2
Number of Pins 5
Output Current 500 mA
Output Power 3 W
Output Voltage 5 V
Power Rating 6 W
RoHS Compliant
Voltage - Output 1 5 V
Width 23.5 mm
Win Source Part Number 1082537-NMXD0505SOC
Categories OEM Parts(M-N)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMXD0505SOC CAD Model

Description

The Murata Power Solutions Inc. NMXD0505SOC is a surface mount DC/DC converter with a power rating of 6 W and an efficiency of 75%.

  • Power Rating: 6 W
  • Efficiency: 75%
  • Outputs: 2 outputs
  • Isolation Voltage: 1 kV
  • Output Current: 500 mA for both outputs
  • Output Voltage (Output 1): 5 V
  • Maximum Input Voltage: 5.5 V
  • Minimum Input Voltage: 4.5 V
  • Maximum Output Power: 5 W
  • Nominal Output Voltage: -5 V
  • Case/Package: DIP
  • RoHS Compliant: Yes
  • Operating Temperature Range: -25 °C to 70 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess