EN
  • EN
  • DE

NMXS0505SOC

Part No NMXS0505SOC
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC/DC 5W 5VIN 5VOUT DIP REG / Module DC-DC 5VIN 1-OUT 5V 1A 5W 4-Pin Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series NMXSO
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 5V
Current - Output (Maximum) 1A
Power (Watts) 5W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 70°C
Efficiency 65%
Mounting Style Through Hole
Package 5-DIP Module
Dimension 1.59" L x 0.93" W x 0.39" H (40.4mm x 23.6mm x 9.9mm)
Win Source Part Number 790756-NMXS0505SOC
Popularity Medium
Supply and Demand Status Limited
Family Name NMXS0505
Introduction Date March 07, 2008
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NMXS0505SOC CAD Model

Description

The NMXS0505SOC is an isolated DC-DC converter manufactured by Murata Power Solutions Inc. This converter is designed to provide a galvanically isolated power supply for sensitive circuits. It offers a compact and efficient solution for isolating power and ground planes, enhancing system safety and reducing noise.

Applications:

  • Isolated Power Supplies: Providing isolated power to digital and analog circuits.
  • Industrial Automation: Isolating power in control systems and PLCs.
  • Medical Equipment: Ensuring patient safety through power isolation.
  • Communication Systems: Isolating power in data communication interfaces.
  • Test and Measurement Equipment: Providing isolated power for sensitive measurement circuits.

Features:

  • Galvanic Isolation: Provides electrical isolation between input and output.
  • Compact Size: Small footprint for space-constrained applications.
  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Short Circuit Protection: Protects the converter from damage due to short circuits.

Benefits:

  • Enhanced Safety: Galvanic isolation protects users and equipment from electrical hazards.
  • Reduced Noise: Isolation minimizes noise and ground loops in sensitive circuits.
  • Improved System Reliability: Protection features enhance system reliability and longevity.
  • Simplified Design: Compact size simplifies integration into existing systems.
  • Versatile Application: Suitable for various isolation power supply applications.

Additional Details:

The NMXS0505SOC typically has an input voltage around 5V and provides an isolated output voltage of 5V. The specific isolation voltage and other electrical characteristics are detailed in the manufacturer's datasheet. The package is designed for surface mount technology, facilitating efficient assembly. It is crucial to refer to the official datasheet for comprehensive specifications, including isolation voltage ratings, input voltage ranges, output current capabilities, and operating temperature ranges, to ensure optimal performance and safety in the intended application. This DC-DC converter is often used to meet safety standards in medical and industrial applications where isolation is mandatory.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess