The DB207G is a single-phase bridge rectifier manufactured by Nanjing International Group Co. It's designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies and various electronic devices.
Applications:
- Power supplies for electronic devices
- Adapters for small appliances
- LED lighting power circuits
- Battery chargers
- General rectification purposes
Features:
- High surge current capability: Can withstand large inrush currents during startup.
- High reliability: Ensures stable performance under various operating conditions.
- Low forward voltage drop: Improves efficiency in power conversion.
- Compact size: Allows for easy integration into various designs.
- Easy to mount: Typically comes in a standard package for convenient installation.
Benefits:
- Efficient AC to DC conversion: Provides a stable DC output with minimal losses.
- Protection against voltage spikes: High surge current capability protects the circuit from damage.
- Long operational life: High reliability ensures consistent performance over time.
- Simplified circuit design: Bridge rectifier configuration simplifies AC to DC conversion.
- Versatile application: Suitable for a wide range of electronic devices and power supplies.
Technical Specifications:
The DB207G typically features a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 2.0A. The forward voltage drop (VF) is usually around 1.0V at the rated current. The operating temperature range is generally from -55°C to +150°C. It usually comes in a DB package. Always refer to the manufacturer's datasheet for precise specifications.
The Nanjing International Group Co DB207G is a reliable and efficient bridge rectifier suitable for various power supply applications, providing stable DC output with robust protection features.