EN
  • EN
  • DE

ESD9X5V

Part No ESD9X5V
Manufacturer Nanjing International Group Co
Catalog END - OF - LIFE
Description ESD PROTECTION DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nanjing International Group Co
Win Source Part Number 1172682-ESD9X5V
Manufacturer Homepage www.dgnjdz.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD9X5V CAD Model

Description

The ESD9X5V is a Transient Voltage Suppressor (TVS) diode manufactured by Nanjing International Group Co, designed for electrostatic discharge (ESD) protection. It's specifically crafted to safeguard sensitive electronic components from voltage spikes induced by ESD events, which can be particularly damaging in modern, miniaturized circuits. The diode operates by clamping the voltage to a safe level during an ESD strike, diverting the excess current away from the protected device.

Applications:

  • Protection of I/O interfaces in consumer electronics
  • Safeguarding data lines in portable devices such as smartphones and tablets
  • ESD protection for communication interfaces (USB, HDMI, Ethernet)
  • Protection for automotive electronics
  • Wireless communication devices

Features:

  • Low clamping voltage to provide superior protection
  • Fast response time to quickly clamp ESD events
  • Low leakage current to minimize power consumption
  • Small package size for high-density circuit board layouts
  • Compliant with industry standards for ESD protection, such as IEC 61000-4-2

Benefits:

  • Enhanced reliability of electronic devices by preventing ESD-related failures
  • Reduced warranty claims and repair costs due to ESD damage
  • Improved system performance by minimizing signal degradation during ESD events
  • Extended product lifespan by protecting sensitive components
  • Simplified circuit design due to the integrated ESD protection functionality

Additional Details:

The ESD9X5V typically features a reverse standoff voltage of around 5V and a breakdown voltage slightly higher. It is available in various surface-mount packages like SOD-323 or similar, making it easy to integrate into automated assembly processes. The clamping voltage is a critical parameter, defining the maximum voltage the protected device will experience during an ESD event. The device's capacitance is also important, especially for high-speed data lines, as excessive capacitance can degrade signal integrity. The ESD9X5V is designed to handle multiple ESD strikes without degradation, ensuring long-term protection. It is commonly used in applications where board space is limited, and robust ESD protection is critical.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0149 $50.0640
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
17,395+ $0.0115 $200.0425
22,525+ $0.0111 $250.0275
30,305+ $0.0099 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,400 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess