EN
  • EN
  • DE

540277\512MB\64Mx8\8C\47

Part No 540277\512MB\64Mx8\8C\47
Manufacturer NANYA
Catalog Memory - Modules
Description DDR-400 64Mx64 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951477-540277\512MB\64Mx8\8C\47
Series *
Ultra Librarian 3D Model Ultra Librarian 540277\512MB\64Mx8\8C\47 CAD Model

Description

The NANYA 540277 512MB Memory Module is a SDRAM (Synchronous Dynamic Random-Access Memory) module suitable for older computer systems and various embedded applications. Featuring a 64Mx8 configuration, it's organized as 64 million words of 8 bits each, offering a larger capacity than smaller modules but still limited compared to modern standards. The 8C and 47 likely refer to specific chip revisions and manufacturing details.

Applications:

  • Legacy Computer Systems: Used for upgrading or repairing older desktop and laptop computers.
  • Embedded Systems: Integrates into industrial control systems, networking equipment, and other embedded devices requiring a moderate memory capacity.
  • Thin Clients: Provides sufficient memory for basic computing tasks in thin client devices.
  • Industrial PCs: Supports real-time data acquisition and control in industrial environments.
  • Networking Equipment: Used in older routers, switches, and other networking hardware.

Features:

  • 512MB Capacity: Sufficient for basic computing tasks and embedded applications with moderate memory requirements.
  • 64Mx8 Configuration: Optimizes memory organization for efficient data access.
  • SDRAM Technology: Provides synchronized data transfer for improved performance compared to older memory types.
  • Compact Form Factor: Designed to fit into standard memory slots in compatible systems.

Benefits:

  • Cost-Effective Upgrade: Provides an affordable memory upgrade option for older systems.
  • Improved Performance: SDRAM technology offers faster data access compared to older memory types.
  • Easy Installation: Standard form factor allows for simple installation into compatible systems.
  • Reliable Performance: Nanya is a memory manufacturer known for producing reliable products.
  • Backward Compatibility: Compatible with systems designed for SDRAM memory modules.

Additional Details:

This 512MB SDRAM module operates at a voltage of 3.3V. The speed is typically rated in MHz, depending on the specific SDRAM standard it adheres to (e.g., PC100, PC133). The operating temperature range is usually between 0°C to +70°C. The module complies with JEDEC standards for SDRAM memory modules. It utilizes high-quality components to ensure reliable operation and longevity. The gold-plated contacts offer excellent electrical connection and corrosion resistance. The PCB (Printed Circuit Board) is designed to minimize signal interference. The module is packaged in anti-static packaging to prevent damage during shipping and handling. The module’s dimensions conform to the standard SODIMM or DIMM form factor, depending on the intended application.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess