EN
  • EN
  • DE

656142\2GB\256Mx8\8C

Part No 656142\2GB\256Mx8\8C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948557-656142\2GB\256Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 656142\2GB\256Mx8\8C CAD Model

Description

The NANYA 656142 2GB memory module is a Dynamic Random-Access Memory (DRAM) module suitable for desktop computers and other computing devices. It has a capacity of 2GB, configured as 256Mx8, and utilizes 8 chips (8C). The configuration describes the arrangement of the memory cells and the count of physical chips to achieve the total capacity.

Applications:

  • Desktop computers
  • Laptops
  • Workstations
  • Embedded systems
  • Networking devices

Features:

  • 2GB storage capacity
  • 256Mx8 memory organization
  • 8 Chips (8C) configuration
  • DRAM technology
  • Standard JEDEC pinout

Benefits:

  • Increased system performance compared to systems with less memory
  • Improved multitasking capabilities for various operating systems
  • Enhanced responsiveness of applications

Additional Details:

The NANYA 2GB DRAM module functions at voltage levels typical for DDR2 or DDR3 memory modules, depending on its specific generation. DRAM is the primary memory in computers, designed to store actively used data and program code. The 256Mx8 configuration means it features 256 million memory locations, each capable of storing 8 bits of data. The 8C indicates that the module uses eight individual memory chips to provide the 2GB capacity. Designed to meet JEDEC standards, these modules ensure compatibility with a wide range of computer systems and motherboards. A 2GB module like this can significantly enhance a computer's operational efficiency, particularly when running several applications simultaneously or when processing large volumes of data. The DRAM generation (e.g., DDR2, DDR3) will determine operating frequency and overall performance characteristics. The DRAM module enhances the overall effectiveness and speed of the system.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess