EN
  • EN
  • DE

NT1GT64U8HA1BY-3C

Part No NT1GT64U8HA1BY-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950825-NT1GT64U8HA1BY-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GT64U8HA1BY-3C CAD Model

Description

The NANYA NT1GT64U8HA1BY-3C is a 1GB DDR2 Unbuffered DIMM (UDIMM). Primarily designed for desktop computers, this memory module provides a cost-effective upgrade for improved system performance.

Applications

  • Desktop PCs
  • Office workstations
  • Home computers
  • General computing tasks

Features

  • 1GB capacity
  • DDR2 technology
  • Unbuffered DIMM (UDIMM) design
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM

Benefits

  • Increased Memory: Provides 1GB of memory, improving performance for everyday tasks like web browsing and document editing.
  • Faster Performance: DDR2 technology offers faster data transfer rates, resulting in quicker application loading and smoother multitasking.
  • Cost-Effective Upgrade: An affordable way to enhance system performance.
  • Easy Installation: The standard 240-Pin DIMM form factor ensures easy installation.

Technical Specifications

The NT1GT64U8HA1BY-3C operates at 1.8V and adheres to JEDEC standards. This module is designed for compatibility with systems that support DDR2 UDIMMs. While it does not feature ECC, its unbuffered design contributes to lower latency and improved responsiveness in desktop environments. It is a suitable option for users looking to boost their system's performance without a significant investment. This memory module offers a reliable and affordable way to enhance the performance of desktop computers. Its 1GB capacity provides a noticeable improvement in system responsiveness, particularly when running multiple applications simultaneously. The module is rigorously tested to ensure reliability and compatibility.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess