EN
  • EN
  • DE

NT256T64UH4B0FN-37B/3C

Part No NT256T64UH4B0FN-37B/3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-533 32Mx64 SODIMM (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951196-NT256T64UH4B0FN-37B/3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT256T64UH4B0FN-37B/3C CAD Model

Description

The Nanya NT256T64UH4B0FN-37B/3C is a 256MB DDR 400MHz CL3 SDRAM DIMM. This memory module is designed for desktop computers requiring a reliable and cost-effective upgrade to improve performance. It is suitable for systems that utilize DDR technology and benefit from increased memory capacity.

Applications

  • Desktop PCs
  • Entry-level gaming systems
  • Office workstations
  • General purpose computing

Features

  • 256MB Capacity: Provides additional memory for running multiple applications simultaneously.
  • DDR 400MHz: Operates at a clock speed of 400MHz, ensuring efficient data transfer.
  • CL3 Latency: Features a CAS latency of 3 cycles for quick data access.
  • SDRAM DIMM: Standard form factor for DDR memory modules, ensuring compatibility with a wide range of motherboards.
  • Unbuffered: Designed for standard desktop systems, offering a balance between cost and performance.
  • Non-ECC: Does not include error correction, suitable for general computing tasks.

Benefits

  • Improved Multitasking: Enhances the ability to run multiple applications without significant slowdowns.
  • Faster System Performance: Reduces loading times and improves overall system responsiveness.
  • Cost-Effective Upgrade: Offers an affordable way to boost the performance of older systems.
  • Reliable Performance: Nanya's reputation for quality ensures consistent performance.
  • Easy Installation: Simple and straightforward installation process.

Additional Details

The NT256T64UH4B0FN-37B/3C operates at a voltage of 2.5V, which is standard for DDR SDRAM. It is compatible with motherboards that support DDR DIMM slots and the PC3200 standard. This memory module is beneficial for upgrading older systems to handle everyday tasks more efficiently, such as web browsing, document editing, and basic multimedia playback. The absence of ECC (Error Correcting Code) makes it unsuitable for critical server applications where data integrity is crucial. However, it is a suitable and cost-effective upgrade for home and office desktop environments.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess