The TC74VCX541FK is an octal buffer/line driver from Toshiba Semiconductor and Storage, belonging to the VCX family, known for its low-voltage operation and high-speed performance. This component is designed to enhance signal strength and drive signals across data buses, memory interfaces, and address decoding circuits. Its compact SSOP package makes it suitable for applications where space is limited on the printed circuit board.
Applications
- Memory interface buffering
- Data bus driving
- Address decoding
- Clock driving
- General-purpose logic buffering
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed performance: tpd = 2.7 ns (typical) at 3.3 V
- Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
- TTL-compatible inputs
- Power-down protection on inputs and outputs
- SSOP package for compact designs
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Increased board density due to small package size
- Enhanced system reliability due to power-down protection
- Simplified interfacing with TTL devices
Additional Details
The TC74VCX541FK consists of eight independent buffer/line driver circuits. Each circuit features a single input and a corresponding output. The operation of the device is controlled via an Output Enable (OE) input. A low signal on OE enables the outputs, allowing the device to function as a buffer/line driver, while a high signal places the outputs in a high-impedance state. This tri-state capability is crucial for preventing bus contention when multiple devices share the same bus. Additionally, the device incorporates power-down protection, effectively minimizing current leakage when the power supply is off. The operational temperature range spans from -40°C to +85°C, making it suitable for deployment in a diverse array of environmental conditions.
This buffer/line driver is frequently utilized in digital systems that demand high signal integrity and rapid data transfer. The low-voltage characteristic makes it apt for use in battery-operated and other low-power devices. Furthermore, the robust output drive capacity ensures effective signal transmission across heavily loaded buses, maintaining signal integrity even under demanding conditions.