EN
  • EN
  • DE

NT2GC72B89B0NF-CG

Part No NT2GC72B89B0NF-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949939-NT2GC72B89B0NF-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GC72B89B0NF-CG CAD Model

Description

The NT2GC72B89B0NF-CG is a 2GB DDR3 ECC Registered CL9 240-Pin DIMM from NANYA. This memory module is designed for use in servers and high-performance workstations, providing reliability and speed for demanding applications.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 2GB capacity
  • DDR3 technology
  • ECC Registered (Error-Correcting Code)
  • CL9 latency
  • 240-Pin DIMM
  • Operating speed of 1333MHz (PC3-10600)

Benefits

  • Increased system stability through ECC, which detects and corrects memory errors.
  • Improved performance in memory-intensive applications due to the high bandwidth of DDR3.
  • Enhanced reliability for critical applications due to the registered design.
  • Compatibility with a wide range of server and workstation motherboards supporting DDR3 ECC Registered memory.
  • Reduced downtime and data corruption thanks to error correction.

Additional Details

This module operates at 1.5V. The ECC (Error Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, which is crucial for server environments where data accuracy is paramount. The registered design further enhances reliability by reducing the electrical load on the memory controller.

The NT2GC72B89B0NF-CG's specifications include a CAS latency of 9, indicated by CL9. This refers to the delay between the time a memory controller tells the memory module to access a particular memory location and the time the data is available on the module's output pins. The 240-pin DIMM form factor is standard for DDR3 memory modules used in desktop and server systems.

You May Also Be Interested in

Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess