EN
  • EN
  • DE

NT5AD1024M8C3-JRT

Part No NT5AD1024M8C3-JRT
Manufacturer NANYA
Catalog DDR
Description DDR4-3200 1GMx8 (8Gb) QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940286-NT5AD1024M8C3-JRT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD1024M8C3-JRT CAD Model

Description

The NT5AD1024M8C3-JRT is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module produced by NANYA Technology. This memory chip is designed to provide high-speed and reliable performance for various computing applications.

Applications:

  • Desktop PCs: Used as main memory for improved application loading times and smoother multitasking.
  • Laptops: Offers high-speed memory for portable computing, enhancing performance and battery life.
  • Servers: Provides high-bandwidth memory for data processing and virtualization in server environments.
  • Industrial PCs: Suitable for industrial computing applications requiring robust and reliable memory.
  • Embedded Systems: Integrated into embedded systems for various applications needing high-speed memory access.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for increased speed, bandwidth, and power efficiency compared to DDR3.
  • 1G x 8 Configuration: Configured as 1 Gigabyte x 8 bits, balancing capacity and data transfer width.
  • Operating Speed: The speed designation 'JRT' typically indicates a specific speed bin, likely ranging from DDR4-2400 to DDR4-3200 or higher. Refer to the official NANYA datasheet for the exact frequency.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V) for reduced power consumption.
  • Lead-Free and RoHS Compliant: Manufactured using lead-free materials and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Enhanced System Performance: Faster data access improves overall system responsiveness and application performance.
  • Reduced Power Consumption: Low-voltage operation contributes to energy savings and extended battery life.
  • Improved Multitasking Capabilities: Higher bandwidth enables seamless multitasking and efficient handling of multiple applications simultaneously.
  • Reliable Operation: Designed and manufactured for stable and reliable performance in demanding computing environments.

Additional Details:

The NT5AD1024M8C3-JRT adheres to JEDEC standards for DDR4 SDRAM, ensuring compatibility with a broad range of systems. It typically comes in a standard FBGA (Fine-pitch Ball Grid Array) package for surface mounting. For detailed technical specifications, including timing parameters, voltage ratings, and temperature ranges, please consult the official NANYA datasheet for this specific part number. The 'C3' likely represents a specific version or revision of the chip.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess