EN
  • EN
  • DE

NT5CB128M8GN-EK

Part No NT5CB128M8GN-EK
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941638-NT5CB128M8GN-EK
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB128M8GN-EK CAD Model

Description

The NT5CB128M8GN-EK is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It's designed for systems requiring substantial memory capacity and high-speed data transfer. This memory module offers a balance of performance and power efficiency, making it suitable for a broad range of computing applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Workstations
  • Servers
  • Embedded Systems
  • Industrial Control Systems

Features

  • Capacity: 1Gb (128M x 8)
  • DDR3 Technology: Utilizes the DDR3 standard for increased bandwidth and reduced power consumption compared to previous generations of memory.
  • Data Transfer Rate: Supports high data transfer rates, contributing to faster system performance. The specific speed is dependent on the system configuration but is often in the range of 1333MHz to 1600MHz.
  • Operating Voltage: Operates at a low voltage (typically 1.5V), which reduces power consumption and heat generation.
  • Interface: Compliant with the standard DDR3 interface, ensuring compatibility with a variety of platforms.
  • JEDEC Compliance: Adheres to JEDEC (Joint Electron Device Engineering Council) standards, guaranteeing interoperability and reliability.
  • FBGA Package: Employs a Fine-Pitch Ball Grid Array (FBGA) package for enhanced thermal dissipation and signal integrity.

Benefits

  • Improved System Responsiveness: High memory bandwidth enables quicker loading of applications, smoother multitasking, and improved overall system performance.
  • Energy Efficiency: Low voltage operation results in reduced power consumption and lower heat generation, which is particularly beneficial in portable devices.
  • Enhanced Stability and Reliability: Compliance with JEDEC standards and robust design contribute to stable and reliable operation under various operating conditions.
  • Increased Multitasking Capabilities: Larger memory capacity allows users to run more applications concurrently without experiencing performance bottlenecks.
  • Cost-Effectiveness: DDR3 technology offers a good balance of performance and price, making it a cost-effective memory solution.

Additional Details

The NT5CB128M8GN-EK is typically organized as 128M x 8. It is important to check the motherboard documentation to ensure compatibility with DDR3 memory and to configure the BIOS settings appropriately. The module is lead-free and RoHS compliant, adhering to environmental standards. Specific timing parameters such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) may vary; refer to the datasheet for exact values.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess