EN
  • EN
  • DE

NT5CC128M16HP-DI

Part No NT5CC128M16HP-DI
Manufacturer NANYA
Catalog DRAM
Description DDR3-1600 128Mx16 (2Gb) 1.35V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446622-NT5CC128M16HP-DI
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16HP-DI CAD Model

Description

The NT5CC128M16HP-DI from Nanya Technology is a DDR3 DRAM module, offering a high-speed memory solution with its DDR3-1600 specification. This module features a configuration of 128Mx16, equating to a 2Gb capacity, and operates at a low voltage of 1.35V, highlighting its energy efficiency. Nanya Technology, a recognized name in the DRAM industry, ensures that this module embodies reliability and performance. This combination of speed, capacity, and power efficiency makes it ideal for use in a wide array of applications, including portable devices, where maintaining battery life is crucial, as well as in desktop and laptop computers, where performance and power saving are valued. The NT5CC128M16HP-DI caters to the evolving demands of both the consumer and industrial electronics markets, offering an optimal balance between enhanced performance and reduced power consumption.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Microchip Technology
SRAM 1024K 2.5V SPI SERIAL SRAM SQI
Lowest to $4.0649
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz AutoG Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess