EN
  • EN
  • DE

NT5CC512M8EN-DII

Part No NT5CC512M8EN-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941735-NT5CC512M8EN-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC512M8EN-DII CAD Model

Description

The NT5CC512M8EN-DII is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Nanya Technology. It is designed for applications requiring high bandwidth and moderate power consumption, commonly found in desktop computers, laptops, and embedded systems.

Applications:

  • Desktop Computers
  • Laptops
  • Embedded Systems
  • Networking Devices
  • Industrial PCs

Features:

  • DDR3 Technology: Utilizes DDR3 technology for improved speed and efficiency.
  • Capacity: 4Gb (512M x 8) configuration, providing substantial memory for various applications.
  • Data Transfer Rate: Supports high data transfer rates, typically up to 1600 MHz (PC3-12800), depending on the exact specification.
  • Operating Voltage: Operates at a standard voltage of 1.5V, a common specification for DDR3 SDRAM.
  • Interface: Standard DDR3 SDRAM interface for broad compatibility with processors and chipsets.
  • Package: Available in a space-saving FBGA (Fine-Pitch Ball Grid Array) package to enable efficient board design.

Benefits:

  • High Bandwidth: Facilitates fast data access, enhancing overall system performance.
  • Moderate Power Consumption: Strikes a balance between performance and energy efficiency.
  • Increased Capacity: Provides ample memory space for running demanding applications.
  • Reliability: Nanya's manufacturing processes ensure a high level of reliability and longevity.
  • Cost-Effective: Offers a compelling blend of performance and affordability.

Additional Details:

The NT5CC512M8EN-DII is a versatile memory module well-suited for a wide range of applications. It supports standard DDR3 features, including burst mode operation, auto precharge, and write leveling. Its robust design and efficient performance make it a reliable choice for system integrators and manufacturers.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess