EN
  • EN
  • DE

NT5DS16M16CS-5TI

Part No NT5DS16M16CS-5TI
Manufacturer NANYA
Catalog DDR
Description DDR-400 16Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944092-NT5DS16M16CS-5TI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS16M16CS-5TI CAD Model

Description

The NT5DS16M16CS-5TI is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This memory component is designed for high-speed data transfer applications, commonly found in various computing and embedded systems.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Networking devices (routers, switches)
  • Embedded systems requiring high-bandwidth memory
  • Gaming consoles

Features:

  • Capacity: 256Mb (16M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Specified by -5TI (Likely corresponds to a specific clock speed, which dictates data transfer rate. Research suggests this relates to a 200MHz clock)
  • Voltage: Typically 2.5V
  • Interface: Standard DDR SDRAM interface
  • Operating Temperature: Standard commercial operating temperature range
  • Package: Likely a TSOP (Thin Small Outline Package) for surface mounting

Benefits:

  • High Bandwidth: DDR technology enables faster data transfer rates compared to traditional SDRAM.
  • Increased Performance: Improves overall system performance by providing quick access to data.
  • Lower Power Consumption: Operates at a relatively low voltage (2.5V), contributing to energy efficiency.
  • Compact Size: TSOP packaging allows for space-saving integration on printed circuit boards.
  • Reliability: NANYA is a reputable manufacturer known for producing reliable memory components.

Additional Details:

The NT5DS16M16CS-5TI conforms to JEDEC standards for DDR SDRAM, ensuring compatibility with a wide range of systems. Its 16M x 16 organization means it's structured as 16 million memory locations, each capable of storing 16 bits of data. The -5TI suffix denotes specific speed and timing characteristics. For specific timing parameters (CAS latency, RAS-to-CAS delay, etc.), refer to the official NANYA datasheet for this part number. This memory is suitable for applications where a balance of performance, power efficiency, and cost is crucial. The standard DDR interface simplifies integration into existing system designs, while the high bandwidth capabilities support demanding workloads.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess