EN
  • EN
  • DE

NT5DS32M16DS-6K

Part No NT5DS32M16DS-6K
Manufacturer NANYA
Catalog DDR
Description DDR-333 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944010-NT5DS32M16DS-6K
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M16DS-6K CAD Model

Description

The NT5DS32M16DS-6K is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by NANYA Technology. It is designed for use in systems that require high memory bandwidth and capacity. The '6K' likely represents a specific speed grade and timing configuration for this particular memory chip.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Set-top boxes
  • Embedded systems

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • 512Mb Density (32M x 16): Offers a memory capacity of 512 Megabits, organized as 32 million words by 16 bits.
  • Differential Clock Inputs (CK, /CK): Improves noise immunity and timing accuracy.
  • 8 Internal Banks: Allows for concurrent operations, enhancing memory efficiency.
  • Programmable Burst Length: Provides flexibility in data transfer sizes.
  • Auto Precharge: Simplifies memory management by automatically precharging the row after a read or write operation.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • High Bandwidth: DDR technology provides significantly higher bandwidth compared to single data rate SDRAM.
  • Improved System Performance: Faster memory access reduces bottlenecks and enhances overall system responsiveness.
  • Enhanced Signal Integrity: Differential clock inputs contribute to reliable operation at high speeds.
  • Efficient Memory Management: Auto precharge simplifies memory control and reduces overhead.
  • Large Capacity: 512Mb provides ample memory for demanding applications.

Additional Details

The NT5DS32M16DS-6K typically operates at 2.5V or 1.8V. It is crucial to consult the datasheet for the specific voltage and timing parameters, such as CAS Latency (CL), tRCD (RAS to CAS Delay), and tRP (RAS Precharge Time), as these values are critical for proper operation. The package is likely a TSOP (Thin Small Outline Package) suitable for surface mount assembly. The '6K' designation will define the specific timing characteristics and operating frequency of the device.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess