EN
  • EN
  • DE

NT6AP256M16AV-J1

Part No NT6AP256M16AV-J1
Manufacturer NANYA
Catalog DRAM
Description LPDDR4X-4267 256Mx16 (4Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447140-NT6AP256M16AV-J1
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT6AP256M16AV-J1 CAD Model

Description

The NT6AP256M16AV-J1 from Nanya is a cutting-edge LPDDR4X DRAM module that significantly enhances the performance of electronic devices with its 4Gb capacity, configured as 256Mx16. Engineered for speed, it operates at LPDDR4X-4267, enabling high-speed data transfer for improved device performance. This product's low-power consumption design makes it an excellent choice for mobile and portable devices, where energy efficiency is paramount. Its robust construction and adherence to industry standards ensure reliability and longevity, making it an ideal selection for manufacturers looking to integrate high-quality memory into their next-generation devices. Nanya’s expertise in memory solutions is reflected in this module's exceptional performance and reliability.

You May Also Be Interested in

Microchip Technology
SRAM 1024K 2.5V SPI SERIAL SRAM SQI
Lowest to $4.0649
ISSI, Integrated Silicon Solution Inc
SD 16Mx8-7E 133MHz
Lowest to $4.2672
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 8Mx8-102 PC100 CL2
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess