EN
  • EN
  • DE

NT6CL256T32BQ-H2

Part No NT6CL256T32BQ-H2
Manufacturer NANYA
Catalog DDR
Description LPDDR3-1600 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942904-NT6CL256T32BQ-H2
Series *
Ultra Librarian 3D Model Ultra Librarian NT6CL256T32BQ-H2 CAD Model

Description

The NT6CL256T32BQ-H2 is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It's designed for applications where low power consumption and reliable memory performance are crucial.

Applications:

  • Laptop Computers
  • Embedded Systems
  • Industrial Automation
  • Networking Devices
  • Thin Clients

Features:

  • Capacity: 256Mb x 32
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • High-Speed Data Transfer: Provides fast data transfer rates, improving overall system performance.
  • JEDEC Compliant: Meets JEDEC standards, ensuring compatibility with a wide range of systems.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Lead-Free and Halogen-Free: Designed with environmentally friendly materials.

Benefits:

  • Extended Battery Life: Lower power consumption leads to longer battery life in portable devices.
  • Reduced Heat Generation: Low voltage operation minimizes heat output, improving system stability.
  • Improved System Performance: High-speed data transfer rates enable faster application loading and smoother multitasking.
  • Enhanced Reliability: Ensures stable and consistent performance under various operating conditions.
  • Wide Compatibility: Works seamlessly with a variety of systems and motherboards.

Additional Details:

The NT6CL256T32BQ-H2 DDR3L module is designed for easy integration into various systems, particularly those requiring low power consumption. Its high-speed data transfer capabilities make it suitable for applications demanding quick access to large amounts of data.

The module incorporates advanced memory management techniques to optimize performance and reliability. The specific operating frequency and timings will depend on the system's configuration and BIOS settings.

This memory module is suitable for use in systems requiring high bandwidth and low latency memory access, making it a valuable component for improving overall system efficiency and performance.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,757 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess