EN
  • EN
  • DE

NT6TL256F32AI-G1

Part No NT6TL256F32AI-G1
Manufacturer NANYA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228479-NT6TL256F32AI-G1
Categories Custom Parts
Manufacturer NANYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT6TL256F32AI-G1 CAD Model

Description

The NT6TL256F32AI-G1 is a DDR3 SDRAM memory chip manufactured by NANYA. DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface.

Applications

  • Desktop and Laptop Computers: Used as main system memory to provide fast access to frequently used data and applications.
  • Servers: Employs in server systems for high-speed data processing and virtualization.
  • Gaming Consoles: Integrated in gaming consoles to support demanding graphics and processing requirements.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and data buffering.
  • Embedded Systems: Found in various embedded systems, including industrial control systems and automotive applications, requiring high-performance memory.

Features

  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates compared to previous DDR generations.
  • 256MB Density: Offers a memory capacity of 256 Megabytes, suitable for a range of applications.
  • 32-bit Data Width: Provides a 32-bit data interface for efficient data access.
  • High Bandwidth: Delivers high bandwidth for fast data throughput, enhancing system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V) to reduce power consumption and heat generation.
  • Clock Frequency: Supports various clock frequencies, allowing for flexible system configuration.

Benefits

  • Improved Performance: DDR3 technology provides significant performance improvements over DDR2 and DDR, resulting in faster application loading and execution.
  • Increased Bandwidth: High bandwidth enables faster data transfer rates, improving overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices and decreasing energy costs in servers.
  • Enhanced Reliability: DDR3 memory is designed for high reliability and stability, ensuring data integrity and system uptime.
  • Cost-Effective: Offers a cost-effective solution for high-performance memory requirements in various applications.

Additional Details

The NT6TL256F32AI-G1 typically comes in a FBGA (Fine-Pitch Ball Grid Array) package. The operating temperature range is usually between 0°C and +85°C. The exact clock frequency and timing parameters are specific to the particular model and speed grade. It is compliant with JEDEC standards for DDR3 SDRAM, ensuring compatibility with a wide range of systems and chipsets.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess