EN
  • EN
  • DE

NT6TL64M32CA-G0

Part No NT6TL64M32CA-G0
Manufacturer NANYA
Catalog DDR
Description LPDDR2-1066 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943267-NT6TL64M32CA-G0
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL64M32CA-G0 CAD Model

Description

The NT6TL64M32CA-G0 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It's designed to provide a large memory capacity with a 64M x 32-bit configuration, suitable for various applications requiring substantial memory resources.

Applications:

  • Desktop and Laptop Computers: Main system memory to support operating systems, applications, and data processing.
  • Networking Equipment: Routers, switches, and other network devices where high-speed data buffering and processing are critical.
  • Embedded Systems: Industrial control systems, medical devices, and automotive applications that require reliable and high-capacity memory.
  • Gaming Consoles: Providing memory for game data, textures, and real-time processing.
  • Servers: Supporting server applications by providing the necessary memory capacity and bandwidth.

Features:

  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates and improved performance compared to previous DDR generations.
  • 64M x 32-bit Configuration: Offers a substantial memory capacity for demanding applications.
  • High Bandwidth: Provides high memory bandwidth, enabling fast data access and processing.
  • Low Power Consumption: Designed to operate with efficient power consumption, suitable for mobile and energy-sensitive applications.
  • Reliability: Manufactured with high-quality components to ensure stable and reliable operation.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows for smooth multitasking by providing ample memory for multiple applications running simultaneously.
  • Enhanced Gaming Experience: Delivers a smoother and more responsive gaming experience by providing the necessary memory bandwidth and capacity.
  • Extended System Lifespan: High-quality components and robust design contribute to a longer system lifespan.
  • Reduced Power Consumption: Optimizes energy efficiency, which is particularly important for mobile and battery-powered devices.

Technical Specifications: Due to the general nature of this information, specific clock speeds, timings, and voltage requirements cannot be definitively stated without access to the official datasheet. Please refer to the manufacturer's documentation for precise technical details.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,437 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess