EN
  • EN
  • DE

54ACT00LMQB/QS

Part No 54ACT00LMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211061-54ACT00LMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT00LMQB/QS CAD Model

Description

The 54ACT00LMQB/QS is a quad 2-input NAND gate from the 54ACT family, manufactured by National Semiconductor (now part of Texas Instruments). The 54ACT family is characterized by its advanced CMOS technology, offering high speed and low power consumption over a wide voltage range.

Applications

  • Digital logic circuits
  • Data processing
  • Control systems
  • Military and aerospace applications (indicated by the /QS suffix which denotes MIL-STD-883 compliance)
  • General-purpose logic functions

Features

  • Quad 2-input NAND gate: Provides four independent NAND gate functions in a single package.
  • Advanced CMOS Technology: Offers high speed and low power consumption.
  • Wide operating voltage range: Operates reliably over a broad range of supply voltages.
  • High noise immunity: Provides robust operation in noisy environments.
  • MIL-STD-883 Compliant: Suitable for use in high-reliability applications (indicated by the /QS suffix).

Benefits

  • Simplified logic design: Reduces component count and board space.
  • Improved system performance: Enables faster processing speeds.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced system reliability: Ensures robust operation in harsh environments.
  • Compliance with military standards: Guarantees high quality and reliability for critical applications.

Additional Details

The 54ACT00LMQB/QS is typically available in a surface-mount package. The "LM" in the part number usually indicates the package type. Because it is part of the 54ACT family, it is designed to be pin-compatible with other logic families, simplifying integration into existing systems. As a military-grade component (/QS), it undergoes stringent testing and quality control processes to ensure reliable operation in demanding conditions. It's important to note the specific operating temperature range and voltage limitations specified in the datasheet.

Consult the official Texas Instruments datasheet for complete electrical characteristics, timing diagrams, and application guidelines. This information is crucial for designing reliable and efficient circuits using this logic gate.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Linear Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess