The TC7WH125FK(TE85LF) is a high-speed CMOS buffer/line driver manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring minimal propagation delay and low power consumption. It is part of Toshiba's Tiny Logic series, known for its small package size and efficient operation.
Applications
- Buffer Applications: Used to amplify weak signals and provide increased drive capability to digital circuits.
- Line Driving: Employed to drive signals over long distances or through high-capacitance loads.
- Logic Level Shifting: Can be used to interface between different logic voltage levels in a digital system.
- Clock Distribution: Used to distribute clock signals throughout a system while maintaining signal integrity.
- Memory Interfacing: Employed in memory systems to buffer and drive address, data, and control lines.
Features
- High-Speed Operation: Provides fast propagation delays, making it suitable for high-frequency applications.
- Low Power Consumption: Operates with low static and dynamic power consumption, extending battery life in portable devices.
- Wide Operating Voltage Range: Can operate over a wide voltage range, typically from 2V to 5.5V, providing flexibility in system design.
- Small Package Size: Comes in a compact package, allowing for high-density board layouts and miniaturized devices.
- High Output Drive Capability: Provides sufficient current drive to drive multiple loads or long transmission lines.
Benefits
- Improved System Performance: High-speed operation reduces signal delays, improving overall system performance.
- Extended Battery Life: Low power consumption extends battery life in portable and battery-powered devices.
- Flexible System Design: Wide operating voltage range allows for flexible integration into various digital systems.
- Space-Saving Design: Small package size enables high-density board layouts and miniaturized device designs.
- Reliable Signal Transmission: High output drive capability ensures reliable signal transmission over long distances or with high loads.
Additional Details
The TC7WH125FK(TE85LF) features a CMOS structure, providing excellent noise immunity and low quiescent current. It typically comes in a very small surface mount package, such as a US8 or VSSOP, to minimize board space requirements. The device's input and output pins are designed for easy integration into digital systems, and it is compatible with standard logic families.