EN
  • EN
  • DE

54FCT573LMQB/QS

Part No 54FCT573LMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212518-54FCT573LMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT573LMQB/QS CAD Model

Description

The 54FCT573LMQB/QS is an octal transparent latch with tristate outputs manufactured by National Semiconductor, now part of Texas Instruments (TI). It's part of the FCT (Fast CMOS Technology) logic family, offering a high-speed, low-power solution for memory and bus interface applications. The /QS suffix suggests it meets specific military or high-reliability screening requirements. Its primary function is to temporarily store data and drive a bus with its tristate outputs.

Applications

  • Memory address latching
  • Data buffering
  • Bus interface
  • High-speed data acquisition systems
  • Military and aerospace electronics
  • Industrial control systems

Features

  • Octal transparent latch
  • Tristate outputs
  • High-speed operation (FCT logic)
  • Low power consumption
  • Military temperature range
  • TTL compatible inputs
  • Available in surface-mount package

Benefits

  • Provides temporary data storage, allowing efficient data transfer between different system components.
  • Enables bus isolation, preventing data contention and ensuring signal integrity.
  • Offers high-speed operation, improving overall system performance.
  • Reduces power consumption, extending battery life in portable applications.
  • Operates reliably in extreme temperature environments, making it suitable for military and aerospace applications.

Additional Details

The 54FCT573LMQB/QS consists of eight D-type latches with a common enable (LE) input. When LE is high, the outputs (Q0-Q7) follow the data inputs (D0-D7). When LE is low, the outputs latch the data present at the inputs. The output enable (OE) input controls the tristate outputs. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. The FCT logic family provides significantly faster switching speeds compared to standard CMOS logic, while maintaining low power consumption. The device typically operates from a 5V supply and features TTL-compatible inputs, simplifying interfacing with other logic families.

Typical specifications include: Supply Voltage (VCC) range, Input Voltage levels (VIH, VIL), Output Voltage Levels (VOH, VOL), Propagation Delay Times (tPLH, tPHL), Setup and Hold Times (tsu, th), and Operating Temperature Range. Military grade versions will also have radiation hardness specifications.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess