EN
  • EN
  • DE

ADC0831BCJ

Part No ADC0831BCJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043371-ADC0831BCJ
Categories OEM Parts(A-B)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0831BCJ CAD Model

Description

The ADC0831BCJ is an 8-bit analog-to-digital converter (ADC) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This ADC uses a successive approximation register (SAR) architecture, offering a balance between speed and power consumption. It is designed for interfacing with microprocessors and microcontrollers, enabling the conversion of analog signals into a digital format for processing.

Applications

  • Data Acquisition Systems: Used in general-purpose data acquisition systems to convert analog sensor signals into digital data.
  • Process Control: Implemented in industrial process control systems for monitoring and controlling analog parameters.
  • Instrumentation: Employed in various instrumentation applications, such as digital multimeters and oscilloscopes.
  • Robotics: Used in robotic systems for sensing analog values like position, temperature, and pressure.
  • Consumer Electronics: Integrated into consumer electronic devices for converting analog signals from microphones or other sensors.

Features

  • 8-Bit Resolution: Provides a digital output with 8-bit resolution, offering 256 discrete levels.
  • Single-Channel Input: Features a single analog input channel for converting one analog signal at a time.
  • Serial Interface: Uses a serial interface (typically SPI-compatible) for communication with microcontrollers.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Easy Microcontroller Interface: Simplified interfacing with microcontrollers using a serial communication protocol.
  • Cost-Effective Solution: Provides a cost-effective solution for analog-to-digital conversion needs.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a variety of applications due to its balanced performance characteristics.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The ADC0831BCJ typically operates from a single 5V supply. It requires an external reference voltage. The conversion time is dependent on the clock frequency of the serial interface. Consult the TI (formerly National Semiconductor) datasheet for specific details on timing requirements, operating conditions, and application circuits. Careful attention to decoupling and grounding is important for optimal performance and to minimize noise in the conversion process. This ADC is a reliable and commonly used component in many embedded systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess