EN
  • EN
  • DE

ADC16071CIN

Part No ADC16071CIN
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201861-ADC16071CIN
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC16071CIN CAD Model

Description

The ADC16071CIN is a 16-bit, 71 kSPS Analog-to-Digital Converter (ADC) manufactured by National Semiconductor (now part of Texas Instruments). This ADC is designed for applications requiring high resolution and moderate sampling rates.

Applications

  • Industrial process control
  • Data acquisition systems
  • Medical instrumentation
  • Seismic monitoring
  • Audio recording

Features

  • 16-bit Resolution: Provides high precision in converting analog signals to digital data.
  • 71 kSPS Sampling Rate: Offers a moderate sampling rate suitable for a variety of applications.
  • Low Power Consumption: Minimizes power requirements for battery-powered devices.
  • Differential Input: Reduces noise and improves accuracy.
  • Serial Interface: Simplifies communication with microcontrollers and other digital devices.

Benefits

  • Accurate Signal Conversion: Provides high-resolution digital representation of analog signals.
  • Versatile Application: Suitable for a wide range of data acquisition and measurement tasks.
  • Extended Battery Life: Reduces power consumption in portable applications.
  • Improved Noise Immunity: Minimizes the impact of noise on signal accuracy.
  • Simplified System Integration: Enables easy interfacing with digital systems.

Additional Details

The ADC16071CIN typically requires a stable reference voltage for accurate conversion. It commonly uses a serial interface (e.g., SPI) for communication with a microcontroller. The datasheet specifies the required power supply voltage, input voltage range, and timing characteristics. This ADC often incorporates features like internal calibration to improve accuracy and reduce offset errors. The 'CIN' suffix likely refers to the package type or temperature range, which should be verified in the datasheet.

Consult the official Texas Instruments datasheet for complete electrical characteristics, timing diagrams, and application guidelines. This information is crucial for designing reliable and efficient circuits using this ADC.

You May Also Be Interested in

Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Matsuo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess