EN
  • EN
  • DE

ADC16DV160CILQ

Part No ADC16DV160CILQ
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Dual Channel, 16-Bit, 160 MSPS Analog-to-Digital Converter with DDR LVDS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1139867-ADC16DV160CILQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC16DV160CILQ CAD Model

Description

The ADC16DV160CILQ is a high-performance, low-power dual channel Analog-to-Digital Converter (ADC) from National Semiconductor (now Texas Instruments). It is designed for applications requiring high speed and high resolution. This ADC excels in demanding environments where signal integrity and conversion accuracy are paramount.

Applications

  • Digital oscilloscopes
  • Medical imaging equipment
  • Wireless communication systems
  • Software defined radios (SDR)
  • Data acquisition systems

Features

  • Dual Channel: Features two independent ADC channels, enabling simultaneous sampling.
  • 16-bit Resolution: Offers high-resolution conversion for precise signal capture.
  • 160 MSPS Conversion Rate: Supports a sampling rate of up to 160 million samples per second.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Internal Voltage Reference: Provides an integrated voltage reference for accurate conversions.
  • LVDS Outputs: Utilizes Low Voltage Differential Signaling (LVDS) for high-speed data transfer and reduced noise.
  • On-Chip Sample-and-Hold: Includes integrated sample-and-hold circuitry for improved signal acquisition.

Benefits

  • High Accuracy: The 16-bit resolution ensures accurate conversion of analog signals.
  • High Speed: The 160 MSPS conversion rate allows for capturing fast-changing signals.
  • Reduced System Complexity: The integrated voltage reference and sample-and-hold circuitry simplify system design.
  • Lower Power Consumption: The low-power design extends battery life in portable applications.
  • Improved Signal Integrity: LVDS outputs minimize noise and ensure reliable data transmission.

Additional Details

The ADC16DV160CILQ operates on a single 3.3V supply. It is available in a QFP package. The ADC's performance is optimized for input frequencies within the Nyquist bandwidth. Proper layout and decoupling techniques are essential for achieving the specified performance. The device incorporates various power-down modes to further reduce power consumption when not actively converting signals. It also includes built-in test features to facilitate system calibration and diagnostics.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess