EN
  • EN
  • DE

CD4049BMJ

Part No CD4049BMJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Hex Inverting,Non-Inverting Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1159663-CD4049BMJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4049BMJ CAD Model

Description

The CD4049BMJ is a hex inverting buffer/converter manufactured by National Semiconductor (now Texas Instruments). It consists of six independent inverting buffers, each capable of converting a high-level input signal to a low-level output signal and vice versa. This device is part of the CD4000 series of CMOS logic integrated circuits and is commonly used in digital logic applications where signal inversion and buffering are required.

Applications:

  • Logic Level Conversion: Used to convert logic levels between different voltage standards, such as TTL to CMOS or CMOS to TTL.
  • Buffering: Provides buffering of digital signals to increase drive capability and reduce signal degradation.
  • Inverting Amplifiers: Implements inverting amplifier functions in digital circuits.
  • Relay Drivers: Drives relays and other electromechanical devices by providing sufficient current sinking capability.
  • LED Drivers: Used to drive LEDs in various display and indication applications.

Features:

  • Hex Inverting Buffers: Contains six independent inverting buffers in a single package, providing high integration density.
  • CMOS Technology: Utilizes CMOS (Complementary Metal-Oxide-Semiconductor) technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V, making it compatible with various power supply voltages.
  • High Sink Current Capability: Provides high current sinking capability, allowing it to drive multiple loads.
  • Standard DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and assembly.

Benefits:

  • Versatile Signal Inversion: Provides a versatile solution for inverting digital signals in various electronic circuits.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications and energy-efficient designs.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  • Easy to Use: Simple to implement and integrate into digital circuits due to its standard DIP package and well-defined inverting buffer function.
  • Cost-Effective: Provides a cost-efficient solution for signal inversion and buffering in electronic designs.

Additional Details:

The CD4049BMJ typically comes in a 16-pin DIP package. Each of the six inverting buffers functions independently. A HIGH input results in a LOW output, and a LOW input results in a HIGH output. The CMOS technology used in the CD4049BMJ ensures low static power dissipation, making it suitable for applications where power consumption is a significant concern.

For detailed technical specifications, including voltage ratings, current sinking capability, and timing characteristics, refer to the manufacturer's datasheet. This datasheet contains crucial information for designing and implementing circuits using the CD4049BMJ.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess