EN
  • EN
  • DE

CLC502AJE

Part No CLC502AJE
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Clamping, Low-Gain Op Amp with Fast 14-bit Settling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161850-CLC502AJE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC502AJE CAD Model

Description

The CLC502AJE is a wideband, low distortion operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high speed, high output drive, and excellent linearity. The CLC502AJE is commonly used in video amplifiers, cable drivers, and high-speed data acquisition systems.

Applications:

  • Video Amplifiers: Used in video distribution systems, broadcast equipment, and high-resolution displays.
  • Cable Drivers: Drives coaxial cables and twisted-pair cables in communication systems, ensuring reliable signal transmission.
  • High-Speed Data Acquisition: Utilized in data acquisition systems for amplifying and buffering high-speed analog signals.
  • ADC Buffers: Serves as an input buffer for analog-to-digital converters (ADCs), improving the accuracy and dynamic range of the ADC.
  • Pulse Amplifiers: Amplifies short-duration pulses in radar systems, medical imaging equipment, and test instruments.

Features:

  • Wide Bandwidth: Offers a wide bandwidth, enabling it to amplify high-frequency signals with minimal attenuation.
  • High Slew Rate: Provides a high slew rate, allowing it to respond quickly to changes in input signals.
  • Low Distortion: Exhibits low distortion, ensuring accurate signal reproduction and minimizing unwanted harmonics.
  • High Output Drive: Delivers high output current, enabling it to drive low-impedance loads.
  • Single or Dual Supply Operation: Can operate from a single or dual power supply, providing flexibility in circuit design.

Benefits:

  • Accurate Signal Amplification: Ensures accurate amplification of signals with minimal distortion and noise.
  • High-Speed Performance: Provides high-speed performance, making it suitable for applications requiring rapid signal processing.
  • Versatile Application: Suitable for a wide range of applications, including video amplification, cable driving, and data acquisition.
  • Robust Output Drive: Delivers high output current, enabling it to drive a variety of loads without signal degradation.
  • Stable Operation: Offers stable operation over a wide range of operating conditions.

Additional Details:

The CLC502AJE is available in various packages. The high slew rate ensures that the amplifier can quickly respond to changes in the input signal, making it ideal for high-frequency applications. The low distortion characteristics ensure that the amplified signal maintains its integrity, which is crucial in video and data acquisition systems.

For detailed technical specifications, including bandwidth, slew rate, output current, distortion, and noise characteristics, refer to the manufacturer's datasheet. This datasheet contains essential information for designing and implementing circuits using the CLC502AJE.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess