EN
  • EN
  • DE

DAC0801LCJ

Part No DAC0801LCJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055139-DAC0801LCJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC0801LCJ CAD Model

Description

The DAC0801LCJ is a monolithic 8-bit digital-to-analog converter (DAC) featuring a full-scale settling time of 150 ns while dissipating only 33 mW with ±5V supplies. No external reference current is required for most applications and its logic inputs are compatible with TTL and CMOS logic levels.

Applications:

  • Waveform Generators
  • Process Control Systems
  • Automatic Test Equipment (ATE)
  • Programmable Power Supplies
  • Motor Speed Control
  • Audio Signal Processing

Features

  • Fast Settling Time: 150 ns (typical)
  • Low Power Dissipation: 33 mW (typical)
  • TTL/CMOS Compatible Logic Inputs
  • Relative Accuracy: ±0.19% (maximum)
  • Non-Linearity: ±0.1% (typical)
  • Full-Scale Current Match: ±1 LSB
  • Adjustable Output Current
  • Wide Power Supply Range: ±4.5V to ±18V
  • Industry Standard Pinout

Benefits

  • High Speed Conversion: Enables accurate reconstruction of high-frequency signals.
  • Low Power Consumption: Reduces overall system power requirements and cooling needs.
  • Ease of Interface: Direct compatibility with both TTL and CMOS logic simplifies system design.
  • High Accuracy: Ensures precise analog output levels for demanding applications.
  • Versatile Power Supply: Operates within a wide range of power supply voltages, providing flexibility in system design.
  • Reduced External Components: Minimizes the need for external reference current in many applications, saving cost and space.

Technical Specifications:

  • Resolution: 8 bits
  • Settling Time: 150 ns (typical)
  • Power Dissipation: 33 mW (typical)
  • Accuracy: ±0.19% (maximum)
  • Non-Linearity: ±0.1% (typical)
  • Logic Input Compatibility: TTL/CMOS
  • Operating Temperature Range: 0°C to +70°C
  • Package: PDIP

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess