The Microsemi 1N5951 is a 5-watt zener diode designed for voltage regulation and transient voltage suppression. It is commonly used in various electronic circuits to provide a stable reference voltage or to protect sensitive components from overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive circuits
- Overvoltage protection in electronic equipment
- Clipping and clamping circuits
- Reference voltage generation
Features
- 5-watt power dissipation capability.
- Precise zener voltage (specific voltage depends on the exact 1N5951 variant).
- Low reverse leakage current.
- High surge current handling capability.
- Axial leaded package for easy mounting.
Benefits
- Provides stable and reliable voltage regulation.
- Protects circuits from damaging voltage spikes.
- Enhances the reliability and lifespan of electronic equipment.
- Simplifies circuit design with a readily available reference voltage.
- Offers a cost-effective solution for voltage regulation and protection.
Additional Details
The 1N5951 series of zener diodes is available in various voltage ratings, typically ranging from 3.3V to 200V. The exact zener voltage is specified in the datasheet for each particular variant of the 1N5951. The diode features a low reverse leakage current, minimizing power loss and improving efficiency. Its high surge current handling capability allows it to withstand transient voltage spikes without failure. The axial leaded package facilitates easy mounting and soldering onto printed circuit boards. Operating temperature range is typically from -65°C to +175°C.