EN
  • EN
  • DE

DAC1008LCN

Part No DAC1008LCN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description uP Compatible, Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166370-DAC1008LCN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1008LCN CAD Model

Description

The DAC1008LCN is a 10-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor (now part of Texas Instruments). This DAC is designed to convert digital signals into analog voltages with a higher resolution than 8-bit DACs, making it suitable for applications requiring more precise control and signal generation.

Applications:

  • Precision Process Control: Used in industrial process control systems where precise analog control signals are needed.
  • High-Quality Audio Systems: Employed in audio equipment requiring high-fidelity analog output.
  • Instrumentation: Integrated into laboratory instruments and measurement equipment for accurate analog signal generation.
  • Medical Devices: Utilized in medical devices for precise control of analog parameters.

Features:

  • 10-Bit Resolution: Provides 10-bit resolution, allowing for 1024 discrete analog voltage levels.
  • Low Glitch Energy: Minimizes glitch energy during transitions, improving signal quality.
  • Fast Settling Time: Offers a fast settling time, enabling rapid response to digital input changes.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels, simplifying interfacing with digital systems.
  • Wide Power Supply Range: Operates over a wide power supply voltage range, providing flexibility in system design.

Benefits:

  • Enhanced Precision: 10-bit resolution enables more precise control of analog output voltage.
  • Improved Signal Quality: Low glitch energy minimizes signal distortion and improves overall signal quality.
  • Efficient Performance: Fast settling time ensures responsive operation.
  • Easy Integration: TTL/CMOS compatible inputs simplify integration with digital systems.
  • Flexible Design: Wide power supply voltage range provides flexibility in system design.

Additional Details:

The DAC1008LCN requires an external reference voltage to define the output voltage range. The output voltage is proportional to the digital input code and the reference voltage. Consult the National Semiconductor (TI) datasheet for detailed specifications on settling time, glitch energy, and accuracy. The 'LCN' suffix likely indicates the package type (e.g., plastic DIP).

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess