EN
  • EN
  • DE

DAC1220LCJ

Part No DAC1220LCJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 10-Bit, 12-Bit Binary Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166409-DAC1220LCJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1220LCJ CAD Model

Description

The DAC1220LCJ is a 12-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor, now Texas Instruments (TI). DACs convert digital signals into analog signals, allowing digital systems to control analog devices or create analog outputs. The DAC1220LCJ is designed for applications requiring high precision and linearity, making it suitable for various industrial and instrumentation systems.

Applications

  • Process control: Used in industrial automation systems to control valves, actuators, and other analog devices.
  • Instrumentation: Employed in test and measurement equipment to generate precise analog signals.
  • Audio systems: Integrated into audio equipment for digital audio playback.
  • Motor control: Used in motor control systems to generate analog control signals for motor drivers.
  • Data acquisition systems: Applied in systems where analog data needs to be generated from digital data.

Features

  • 12-bit resolution: Provides high accuracy in analog signal generation.
  • Low power consumption: Minimizes power dissipation in the system.
  • Fast settling time: Enables rapid and precise analog output.
  • Single supply operation: Simplifies power supply design.
  • Serial interface: Allows for easy communication with microcontrollers and other digital devices.
  • Low glitch energy

Benefits

  • High accuracy: Generates precise analog signals for demanding applications.
  • Reduced power consumption: Low power design minimizes heat generation and extends battery life in portable applications.
  • Improved system performance: Fast settling time enables rapid and accurate control of analog devices.
  • Simplified system design: Single supply operation simplifies the design process.
  • Easy integration: Serial interface allows for easy integration with digital systems.

Additional Details

The DAC1220LCJ typically uses a serial interface to receive digital data from a microcontroller or other digital device. The internal architecture usually includes a resistor ladder network and switches to convert the digital data into an analog voltage or current. The settling time is a critical parameter, indicating the time it takes for the analog output to settle to its final value. The linearity of the DAC ensures that the analog output is proportional to the digital input. The DAC1220LCJ is designed to meet industry standards for DACs, ensuring compatibility with various applications. Supply voltage is typically 5V. Note that this is an end-of-life product, so availability may be limited.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess