EN
  • EN
  • DE

DM54121J/883B

Part No DM54121J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032177-DM54121J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54121J/883B CAD Model

Description

The DM54121J/883B is a single retriggerable monostable multivibrator with clear manufactured by Texas Instruments (TI), formerly National Semiconductor. This integrated circuit belongs to the 5400 series, designed for military and aerospace applications as indicated by the /883B suffix. This device is designed to produce a single output pulse of a specific duration when triggered. The retriggerable feature extends the output pulse if another trigger occurs during the pulse duration.

Applications

  • Military Electronics: Pulse generation and timing control in military systems.
  • Aerospace Systems: Timing circuits in avionics and satellite systems.
  • Industrial Control: Used in timing and sequencing applications.
  • Delay Circuits: Creating precise time delays in electronic systems.
  • Pulse Width Modulation (PWM): Generating PWM signals for motor control and power regulation.

Features

  • Retriggerable Monostable Multivibrator: Generates a single output pulse when triggered, and can be retriggered to extend the pulse duration.
  • Clear Input: Allows for asynchronous resetting of the output pulse.
  • Military Temperature Range: Operates over a wide temperature range suitable for harsh environments.
  • High Reliability: Designed and manufactured to meet stringent military standards.
  • Ceramic Package: Provides enhanced thermal and mechanical stability.

Benefits

  • Precise Timing: Provides accurate and stable pulse generation.
  • Retriggerable Operation: Allows for flexible pulse width control.
  • Robust Performance: Ensures reliable operation in extreme conditions.
  • High Integration: Reduces component count and board space.
  • Military Standard Compliance: Meets stringent requirements for military applications.

Additional Details

The DM54121J/883B is typically supplied in a ceramic dual-in-line package (CERDIP), offering superior hermeticity and resistance to environmental factors. The /883B designation signifies compliance with MIL-STD-883, ensuring the device meets rigorous quality and reliability standards.

The output pulse width is determined by an external resistor and capacitor connected to the timing pins. The retriggerable feature means that if a trigger pulse arrives before the end of the current output pulse, the output pulse is extended. The clear input provides a way to asynchronously reset the output, allowing for immediate termination of the pulse. The DM54121J/883B is used in applications where precise timing, pulse generation, and retriggerable operation are required. Requires a 5V power supply for operation.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess