The DM54180J/883B is an 8-bit odd/even parity generator/checker manufactured by National Semiconductor (now part of Texas Instruments). The /883B designation indicates that the part has been processed and tested to meet the requirements of MIL-STD-883, a military standard specifying standardized methods for testing microelectronic devices for military and aerospace applications. This device can be used to generate a parity bit for a data word or to check the parity of an incoming data word, making it useful in error detection and correction systems.
Applications
- Military and aerospace systems
- High-reliability data transmission
- Error detection and correction circuits
- Memory systems
- Industrial control systems
Features
- 8-bit parity generation/checking
- MIL-STD-883B processing
- TTL compatible
- Wide operating temperature range (-55°C to +125°C)
- High noise immunity
Benefits
- Improved data integrity
- Enhanced system reliability
- Guaranteed performance in harsh environments
- Standardized testing and quality control
- Long-term availability
Additional Details
The DM54180J/883B operates from a 5V supply. It can generate either odd or even parity, depending on the configuration. Parity bits are used to detect single-bit errors in data transmission or storage. In a parity generation application, the device calculates the parity bit based on the number of 1s in the data word. In a parity checking application, the device compares the calculated parity bit with the received parity bit to detect errors. The /883B designation means that the device has undergone extensive testing, including burn-in, temperature cycling, and shock and vibration tests, to ensure its reliability in demanding applications.
The 'J' suffix typically denotes the package type, often a ceramic DIP (Dual In-line Package) known for its robustness in high-reliability environments. National Semiconductor (TI) is a recognized manufacturer of high-performance and reliable integrated circuits. The DM54180J/883B is specifically designed to meet the strict requirements of military and aerospace systems, guaranteeing consistent performance in extreme conditions. When utilizing this component, adhering to proper design practices is crucial, including the use of decoupling capacitors, minimizing trace lengths, and ensuring appropriate grounding to achieve optimal performance and stability.