EN
  • EN
  • DE

DM54LS83AJ883

Part No DM54LS83AJ883
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032905-DM54LS83AJ883
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS83AJ883 CAD Model

Description

The DM54LS83AJ/883 is a 4-bit binary full adder with carry manufactured by National Semiconductor (now Texas Instruments). It is part of the 54LS series of low-power Schottky TTL (Transistor-Transistor Logic) integrated circuits designed for military and high-reliability applications. The "/883" designation signifies that the device is processed and tested to meet the requirements of MIL-STD-883, ensuring its suitability for use in demanding environments.

Applications:

  • Arithmetic Logic Units (ALUs): Performing addition operations in ALUs.
  • Digital Signal Processing (DSP): Implementing addition functions in DSP systems.
  • Microprocessor Systems: Used for address calculation and data manipulation.
  • Control Systems: Performing arithmetic operations in control circuits.
  • Military and Aerospace Applications: Suitable for use in military and aerospace equipment due to its high reliability.

Features:

  • 4-Bit Binary Full Adder: Adds two 4-bit binary numbers and a carry-in bit to produce a 4-bit sum and a carry-out bit.
  • Low-Power Schottky TTL (LS): Offers reduced power consumption compared to standard TTL circuits.
  • MIL-STD-883 Compliant: Processed and tested to meet the requirements of MIL-STD-883 for high reliability.
  • Fast Carry: Incorporates a fast carry circuit to minimize propagation delay.
  • Ceramic DIP Package: Typically packaged in a ceramic Dual In-line Package (DIP) for enhanced durability and temperature performance.

Benefits:

  • Efficient Addition: Provides a compact and efficient solution for performing 4-bit binary addition.
  • Reduced Power Consumption: The LS technology minimizes power dissipation.
  • High Reliability: The MIL-STD-883 compliance ensures reliable operation in harsh environments.
  • Fast Operation: The fast carry circuit enables high-speed addition.
  • Easy Implementation: Simple to integrate into digital circuit designs.

Additional Details:

The DM54LS83AJ/883 is typically packaged in a 16-pin ceramic DIP package. It requires a supply voltage of 5V and operates over the military temperature range (-55°C to +125°C). The datasheet provides detailed specifications on propagation delays, power consumption, and other electrical characteristics.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess