EN
  • EN
  • DE

DM74AS175AN

Part No DM74AS175AN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1055679-DM74AS175AN
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74AS175AN CAD Model

Description

The DM74AS175AN is a high-speed quad D flip-flop with clear and complementary outputs, belonging to the Advanced Schottky (AS) family of TTL logic devices manufactured by Texas Instruments (formerly National Semiconductor). This device is designed for high-performance applications requiring reliable data storage and manipulation.

Applications:

  • Registers: Used as temporary storage for data in digital systems.
  • Counters: Employed in building synchronous and asynchronous counters.
  • Shift Registers: Implemented in shift register applications for serial data transfer.
  • Memory Address Registers: Utilized in memory systems to store memory addresses.
  • Control Logic: Integrated into control circuits for sequencing and timing operations.

Features:

  • Quad D Flip-Flops: Contains four independent D-type flip-flops.
  • Common Clear Input: A single clear input resets all four flip-flops simultaneously.
  • Complementary Outputs: Provides both Q and Q\ outputs for each flip-flop.
  • High-Speed Operation: Offers fast switching speeds due to the Advanced Schottky technology.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Positive Edge Triggering: Data is latched on the positive-going transition of the clock signal.

Benefits:

  • Efficient Data Storage: Provides reliable storage for digital data.
  • Simplified System Design: The common clear input simplifies reset operations.
  • Versatile Application: Suitable for a wide range of digital applications.
  • Enhanced System Performance: High-speed operation improves overall system performance.
  • Reduced Component Count: The quad configuration reduces the number of components required for multiple flip-flop applications.

Technical Specifications:

The DM74AS175AN operates with a supply voltage of 5V. It has a typical propagation delay of a few nanoseconds and is available in a 16-pin DIP package. The operating temperature range is typically 0°C to 70°C. Further details can be found in the official Texas Instruments datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess