EN
  • EN
  • DE

DM74S288N

Part No DM74S288N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 256-BIT TTL PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1168003-DM74S288N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S288N CAD Model

Description

The DM74S288N is a 32-word by 8-bit Programmable Read-Only Memory (PROM), manufactured by National Semiconductor (now Texas Instruments). It is part of the 74S series of Schottky TTL logic circuits and provides a non-volatile storage solution for digital systems.

Applications:

  • Microprogram Storage: Used to store microprograms in microprogrammed control units.
  • Character Generators: Employed as character generators in display systems.
  • Code Converters: Utilized as code converters for converting between different digital codes.
  • Lookup Tables: Applied as lookup tables in various digital signal processing and control applications.
  • Address Decoding: Used for complex address decoding schemes in memory systems.

Features:

  • 32-Word by 8-Bit Organization: Stores 32 words, each 8 bits wide.
  • Programmable Read-Only Memory (PROM): Allows for one-time programming of the memory contents.
  • High Speed: Offers fast access times for quick data retrieval.
  • Open-Collector Outputs: Provides open-collector outputs for flexible interfacing with other logic circuits.
  • Wide Operating Voltage Range: Operates over a wide voltage range compatible with standard TTL logic levels.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Times: Enables quick data retrieval for high-performance applications.
  • Flexible Interfacing: Open-collector outputs allow for flexible interfacing with other logic circuits.
  • Simplified System Design: Integrated memory functionality reduces component count and simplifies system design.

The DM74S288N is typically packaged in a 16-pin DIP package. It requires a supply voltage of 5V. The PROM is programmed by selectively blowing fusible links within the device. The open-collector outputs require external pull-up resistors for proper operation. Refer to the manufacturer’s datasheet for detailed programming instructions, pin configurations, and application guidelines. Once programmed, the memory content is permanently stored.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess