The DM74S571N is a high-speed Schottky TTL programmable ROM (PROM) organized as 512 words by 4 bits. It's designed for use in microprogramming, code conversion, and lookup table applications.
Applications:
- Microprogramming in CPUs and controllers
- Code converters
- Lookup tables for mathematical functions
- Character generators
- Sequential logic circuits
Features:
- High-speed Schottky TTL technology
- Organized as 512 words x 4 bits
- Typical address access time of 40 ns
- Low input loading
- PNP inputs reduce input loading
- Open-collector outputs for expansion
- Fully TTL compatible
Benefits:
- Fast access time enables high-performance systems.
- Programmability allows for flexible design changes.
- TTL compatibility simplifies integration with other TTL devices.
- The device allows for easy expansion, accommodating more complex designs.
- Open collector outputs provide versatility in wiring.
Additional Details:
The DM74S571N is packaged in a 16-pin dual-in-line package (DIP). It operates from a single 5V power supply. Programming is achieved by selectively fusing the internal links. The device is designed for operation over the commercial temperature range (0°C to +70°C).