EN
  • EN
  • DE

DP83950ANU

Part No DP83950ANU
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213888-DP83950ANU
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83950ANU CAD Model

Description

The DP83950ANU is a Single-Chip Ethernet Controller from National Semiconductor (now Texas Instruments). This controller is designed to interface microprocessors or microcontrollers to an Ethernet network, providing full IEEE 802.3 compatibility.

Applications

  • Embedded Ethernet Devices: Integrating Ethernet connectivity into embedded systems.
  • Networked Printers: Enabling printers to connect directly to an Ethernet network.
  • Industrial Control Systems: Providing network communication in industrial automation applications.
  • Networked Sensors: Connecting sensors to an Ethernet network for data acquisition and monitoring.
  • Thin Client Terminals: Used in network-based computing environments.

Features

  • IEEE 802.3 Compliant: Adheres to the Ethernet standard for network communication.
  • 10BASE-T Support: Supports 10 Mbps Ethernet over twisted pair cabling.
  • Integrated MAC and PHY: Includes both the Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • Direct Memory Access (DMA): Allows for efficient data transfer between the controller and system memory.
  • Microprocessor Interface: Provides a standard interface for connecting to a variety of microprocessors.

Benefits

  • Simplified Ethernet Connectivity: Integrates all necessary functions into a single chip, reducing design complexity.
  • Cost-Effective Solution: Provides a low-cost way to add Ethernet connectivity to embedded systems.
  • Reduced Board Space: Single-chip design minimizes the required board space.
  • Improved Performance: DMA support enables efficient data transfer and enhances overall system performance.
  • Wide Compatibility: Supports standard Ethernet protocols and interfaces.

Additional Details

The DP83950ANU typically operates at 5V and features a variety of configuration options to suit different system requirements. The 'ANU' suffix likely refers to the package type, such as a PLCC (Plastic Leaded Chip Carrier). It supports various modes of operation, including shared memory and DMA modes.

The device includes features like automatic collision detection and retransmission, as well as address filtering to reduce network traffic. The DP83950 family was widely used in early Ethernet-enabled embedded systems and remains relevant for legacy applications or cost-sensitive designs where 10 Mbps Ethernet is sufficient.

You May Also Be Interested in

ACX
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Lowest to $0.0021
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess